IEC 61937-7
Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
scope:
This part of IEC 61937 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X formats.
Document History
May 1, 2016
Digital audio – Interface for non-linear PCM encoded audio bitstreams applying to IEC 60958 – Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats
This part of IEC 61937 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X...
May 1, 2016
AMENDMENT 1 Digital audio – Interface for non-linear PCM encoded audio bitstreams applying to IEC 60958 – Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats
A description is not available for this item.
IEC 61937-7
November 1, 2004
Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats
This part of IEC 61937 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X...
May 1, 2002
Digital Audio - Interface for Non-Linear PCM Encoded Audio Bitstreams Applying IEC 60958 - Part 7: Non-Linear PCM Bitstreams According to the ATRAC and ATRAC 2/3 Formats
A description is not available for this item.