IEEE 1101.1
Standard for Mechanical Core Specifications for Microcomputers Using IEC 60603-2 Connectors
| Organization: | IEEE |
| Publication Date: | 28 September 1998 |
| Status: | inactive |
| Page Count: | 52 |
scope:
Basic dimensions of subracks
This standard covers the basic dimensions of a range of modular subracks conforming to IEC 60297-3 (1984-01) and IEC 60297-4 (1995-03) for mounting in equipment according to IEC 60297-1 (1986-09) and ANSI/EIA 310-D-1992, together with the basic dimensions of a compatible range of plug-in units, printed boards, and backplanes.
Dimensions of plug-in units
This standard will give the dimensions of associated plug-in units and connector-mounting details together with applicable detail dimensions of the subrack.
Environmental requirements of subracks
This standard will state environmental requirements of subracks and their associated plug-in units.
Document History