DS 2389
Centre holes 60 ° - Determination of dimensions
active, Most Current
| Organization: | DS |
| Publication Date: | 25 November 1993 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Manufacturing forming processes): | 25.020 |
scope:
This standard describes the determination proces for the necessary size, d, for a 60° centre hole manufactured in accordance with ISO 6411, and of type A and B for machining parts with maximum weight up to 28.000 kg. For centre holes of type R it is recommended to select a value of the size, d, which at least is one step higher than the d-value determined according to this standard.
Document History
DS 2389
November 25, 1993
Centre holes 60 ° - Determination of dimensions
This standard describes the determination proces for the necessary size, d, for a 60° centre hole manufactured in accordance with ISO 6411, and of type A and B for machining parts with maximum weight...