ETSI - PRETS 300 680-2

Radio Equipment and Systems (RES); ElectroMagnetic Compatibility (EMC) Standard for Citizen's Band (CB) Radio and Ancillary Equipment (Speech and/or Non-Speech); Part 2: Double Side Band (DSB) and/or Single Side Band (SSB)

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 27
scope:

This European Telecommunication Standard (ETS) covers the assessment of Double Side Band (DSB) and/or Single Side Band (SSB) modulated Citizens' Band (CB) radio and ancillary equipment in respect of electromagnetic compatibility (EMC).

This ETS specifies the applicable EMC tests, the test methods, the limits and the minimum performance criteria for DSB and/or SSB modulated CB Radio equipment (speech and/or non-speech) operating in the frequency range 26 - 28 MHz, and the associated ancillary equipment.

The environmental classification used in this ETS refers to the environment classification used in the Generic Standards EN 50081-1 [4], EN 50082-1 [5], except for the vehicular environment class which refers to the ISO 7637 standard [14].

The EMC requirements have been selected to ensure an adequate level of compatibility for apparatus at residential, commercial, light industrial and vehicular environments. The levels do not cover extreme cases which may occur in any location but have a low probability of occurrence.

This ETS may not cover those cases where a potential source of interference which is producing individually repeated transient phenomena or a continuous phenomena is permanently present, e.g. a radar or broadcast site in the near vicinity. In such a case it may be necessary to use special protection applied to either the source of interference or the interfered part or both.

Compliance of radio equipment with the requirements of this ETS does not signify compliance to any requirements related to the use of the equipment (i.e. licensing requirements).

Compliance with this ETS does not signify compliance to any safety requirements. However, it is the responsibility of the assessor of the equipment that any observations regarding apparatus becoming dangerous or unsafe as a result of the application of the tests of this ETS, should be recorded in the test report.

Document History

March 1, 1997
Radio Equipment and Systems (RES); ElectroMagnetic Compatibility (EMC) Standard for Citizen´s Band (CB) Radio and Ancillary Equipment (Speech and/or Non-Speech); Part 2: Double Side Band (DSB) and/or Single Side Band (SSB)
A description is not available for this item.
PRETS 300 680-2
January 1, 1996
Radio Equipment and Systems (RES); ElectroMagnetic Compatibility (EMC) Standard for Citizen's Band (CB) Radio and Ancillary Equipment (Speech and/or Non-Speech); Part 2: Double Side Band (DSB) and/or Single Side Band (SSB)
This European Telecommunication Standard (ETS) covers the assessment of Double Side Band (DSB) and/or Single Side Band (SSB) modulated Citizens' Band (CB) radio and ancillary equipment in respect of...
January 1, 1995
Radio Equipment and Systems (RES); ElectroMagnetic Compatibility (EMC) Standard for Citizen's Band (CB) Radio and Ancillary Equipment (Speech and/or Non- Speech); Part 2: Double Side Band (DSB) and/or Single Side Band (SSB)
This European Telecommunication Standard (ETS) covers the assessment of Double Side Band (DSB) and/or Single Side Band (SSB) modulated Citizens' Band (CB) radio and ancillary equipment in respect of...

References

Advertisement