CENELEC - EN 61534-1
Powertrack systems Part 1: General requirements
inactive
| Organization: | CENELEC |
| Publication Date: | 1 September 2003 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Connecting devices): | 29.120.20 |
Document History
July 1, 2011
Powertrack systems - Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz or 60 Hz...
July 1, 2011
Powertrack systems - Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz or 60 Hz...
July 1, 2011
Powertrack systems - Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz...
EN 61534-1
September 1, 2003
Powertrack systems Part 1: General requirements
A description is not available for this item.