FORD - ESB-M64J27-A4

OXIDATION POTENTIAL CONTROL ADDITIVE

inactive
Organization: FORD
Publication Date: 29 July 1993
Status: inactive
Page Count: 6
scope:

1. SCOPE

The materials defined by these specifications are black waterborne chemical coatings, autodeposited, and associated additive components. The ESB-M64J27-A1 coating is formulated to cure at 100 C minimum metal temperature, and has zero V. O. C. (Volatile Organic Content). The ESB-M64J27-B1 coating is formulated to cure at 160 C minimum metal temperature and has a VOC of less than 0.24 kg/L. Both coatings possess excellent corrosion resistance, adhesion, flexibility, and hardness. Application is by immersion.

Document History

May 21, 2012
OXIDATION POTENTIAL CONTROL ADDITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are black waterborne chemical coatings, autodeposited, and associated additive components. The ESB-M64J27-A1 coating is formulated to cure at 100 C...
ESB-M64J27-A4
July 29, 1993
OXIDATION POTENTIAL CONTROL ADDITIVE
1. SCOPE The materials defined by these specifications are black waterborne chemical coatings, autodeposited, and associated additive components. The ESB-M64J27-A1 coating is formulated to cure at...

References

Advertisement