DS/ISO/IEC 8825-3
Information technology - ASN.1 encoding rules - Specification of Encoding Control Notation (ECN)
| Organization: | DS |
| Publication Date: | 25 August 2004 |
| Status: | inactive |
| Page Count: | 194 |
| ICS Code (Presentation layer): | 35.100.60 |
scope:
This Recommendation | International Standard defines a notation for specifying encodings of ASN.1 types or of parts of types. It provides several mechanisms for such specification, including: - direct specification of the encoding using standardized notation; - specification of the encoding by reference to standardized encoding rules; - specification of the encoding of an ASN.1 type by reference to an encoding structure; - specification of the encoding using non-ECN notation. It also provides the means to link the specification of encodings to the type definitions to which they are to be applied.
Document History