CSA - C22.2 NO. 218.2-93
Hydromassage Bathtub Appliances
| Organization: | CSA |
| Publication Date: | 1 October 1993 |
| Status: | inactive |
| Page Count: | 107 |
scope:
This Standard applies to hydromassage bathtub appliances and associated accessories for residential and commercial use, intended to be permanently connected to a plumbing system and an electrical supply circuit of 250 V and less (¡e, 150 V maximum to ground), for use indoors in nonhazardous locations, and for installation in accordance with the Rules of the Canadian Electrical Code, Part I.
Note: The rerm "hydromassage bathtub appliance" has been abbreviated io "unit" in this Standard.
This Standard does not apply to
(a) spas, hot-tubs, and associated equipment covered in CSA Standard CANESA-C22.2 No. 218.1;
(b) cord- and plug-connected (ie, portable) hydromassage products covered in CSA Electrical Bulletins 1268 and 1270; or
(c) hydrotherapy bathtubs or patient bathing systems for institutional use.
This Standard applies to hydromassage bathtub appliances having hydromassage action produced by either air bubble jets or hydraulic jets, or a combination of both.
This Standard applies to hydromassage bathtubs equipped with an electric immersion heating system.
This Standard does not apply to hydromassage bathtubs equipped with a radiant water heating system.
Document History