CSA - CAN/CSA-C22.2 NO. 950-95
Safety of Information Technology Equipment, Including Electrical Business Equipment
| Organization: | CSA |
| Publication Date: | 1 July 1995 |
| Status: | inactive |
| Page Count: | 278 |
scope:
Equipement covered by this standard
This standard is applicable to mains-powerd or battery-powered information technology equipment, including electrical business equipment and associated equipment, with a rated VOLTAGE not exceeding 600 V and designed to be installed in accordance with the Canadian Electrical Code Part I, CSA C22.1; CSA C22.2 No. 0; the National Electrical Code, NFPA 70; and, unless otherwise identified, the Standard for the Protection of Electronic Computer Data-Processing Equipment, NFPA 75. See annex NAE for examples of and references to regulatory requirements that may apply to this equipment.
This standard is also applicable to such equipment designed and intended to be connected directly to a TELECOMMUNICATION NETWORK fnad forming a part of a subscriber's installation, regardness of ownership and of responsibility for installation and maintenance, and regardless of the source of power.
This standard specifies requirements intended to ensure safety for the OPERATOR and layman who may come into contact with the equipment and, where specifically stated, for SERVICE PERSONNEL
This standard is intended to ensure the safety of installed equipment, whether it consists of a system of interconnected units or independent units, subject to installing, operating and maintaining the equipment in the manner prescribed by the manufacturer.
Document History