CSA - W48.2-M1992

Chromium and Chromium-Nickel Steel Covered Electrodes for Shielded Metal Arc Welding

inactive
Organization: CSA
Publication Date: 1 March 1992
Status: inactive
Page Count: 44
scope:

This Standard prescribes requirements for the classification and certification of chromium and chromium-nickel steel covered electrodes for shielded metal arc welding. This includes electrodes designated for welding heat-resistant steels containing more than 11% chromium and less than 50% nickel.

Electrodes specified in this Standard are classified according to the

(a) chemical requirements of undiluted weld metal (Table 1 );

(b) electrode covering and the usability characteristics of the electrode (Table 2); and

(c) mechanical properties of the weld metal, in the as-welded condition (Table 3).

Any electrode certified under one classification is not certified under any other classification.

Note: The classification system is explained in Clause A1.2 of Appendix A.

The values given in Sl (metric) units are the standard. The inch/pound (Imperial) equivalents are given in parentheses and are for information only. In case of dispute, the metric values rule.

Document History

March 1, 1992
Chromium and Chromium-Nickel Steel Covered Electrodes for Shielded Metal Arc Welding
This Standard prescribes requirements for the classification and certification of chromium and chromium-nickel steel covered electrodes for shielded metal arc welding. This includes electrodes...
W48.2-M1992
March 1, 1992
Chromium and Chromium-Nickel Steel Covered Electrodes for Shielded Metal Arc Welding
This Standard prescribes requirements for the classification and certification of chromium and chromium-nickel steel covered electrodes for shielded metal arc welding. This includes electrodes...

References

Advertisement