DS/EN 61290-2-1

Optical fibre amplifiers - Basic specification - Part 2-1: Test methods for optical power parameters - Optical spectrum analyzer

inactive, Most Current
Organization: DS
Publication Date: 1 October 1998
Status: inactive
Page Count: 22
ICS Code (Optic amplifiers): 33.180.30
scope:

This part of IEC 61290 applies to optical fibre amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available. The object of this standard is to establish uniform requirements for accurate and reliable measurements, by means of the optical spectrum analyzer test method, of the OFA parameters, as defined in clause 3 of IEC 61291-1.

Document History

DS/EN 61290-2-1
October 1, 1998
Optical fibre amplifiers - Basic specification - Part 2-1: Test methods for optical power parameters - Optical spectrum analyzer
This part of IEC 61290 applies to optical fibre amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available. The object of this standard is to establish...
Advertisement