DLA - SMD-5962-87607 REV A

MICROCIRCUITS, LINEAR, VOLTAGE-TO-FREQUENCY CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 September 1987
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LM131AH Precision voltage-to-frequency converter

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline G A-1 (8-lead can)

Supply voltage - - - - - - - - - - - - - - - - - - - 40 V Output short circuit to GND- - - - - - - - - - - - - Continuous Output short circuit to VCC- - - - - - - - - - - - - Continuous Input voltage- - - - - - - - - - - - - - - - - - - - −0.2 V to +VS Storage temperature- - - - - - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD) - - - - - - - - - - - - - - - 670 mW Thermal resistance, junction-to-ambient (θJA)- - - - 150°C/W

Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 3, 2023
MICROCIRCUIT, LINEAR, VOLTAGE-TO-FREQUENCY CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
January 22, 2013
MICROCIRCUIT, LINEAR, VOLTAGE-TO-FREQUENCY CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 29, 2007
MICROCIRCUITS, LINEAR, VOLTAGE-TO-FREQUENCY CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87607 REV A
September 3, 1987
MICROCIRCUITS, LINEAR, VOLTAGE-TO-FREQUENCY CONVERTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
June 24, 1987
MICROCIRCUITS, LINEAR, VOLTAGE-TO-FREQUENCY CONVERTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement