ETSI - TS 102 147-1-3

Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Cell based Convergence Layer; Part 1: Common Part; Sub-part 3: Abstract Test Suite (ATS)

inactive
Organization: ETSI
Publication Date: 1 November 2002
Status: inactive
Page Count: 44
scope:

The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERACCESS; Cell based Convergence Layer; Part 1 : Common Part [1].

The objective of the present document is to provide a basis for conformance tests for HIPERACCESS equipment giving a high probability of air interface inter-operability between different manufacturer's HIPERACCESS equipment.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [4] and ISO/IEC 9646-2 [5]) as well as the ETSI rules for conformance testing (ETS 300 406 [3]) are used as a basis for the test methodology.

Annex A provides the Tree and Tabular Combined Notation (TTCN) part of the ATS.

Annex B provides the Partial Protocol Implementation Extra Information for Testing (PMIT) Proforma of the AT side ATS.

Annex C provides the Partial Protocol Implementation Extra Information for Testing (PMIT) Proforma of the AP side ATS.

Annex D provides the Protocol Conformance Test Report (PCTR) Proforma of the AT side ATS.

Annex E provides the Protocol Conformance Test Report (PCTR) Proforma of the AP side ATS.

Document History

April 1, 2004
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Cell based Convergence Layer; Part 1: Common part; Sub-part 3: Abstract Test Suite (ATS)
A description is not available for this item.
TS 102 147-1-3
November 1, 2002
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Cell based Convergence Layer; Part 1: Common Part; Sub-part 3: Abstract Test Suite (ATS)
The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERACCESS; Cell based Convergence Layer; Part 1 : Common Part [1]. The objective of the present document is to provide...

References

Advertisement