DS/ETS 300392-11-22 Ed.1
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 11: Supplementary services stage 2; Sub-part 22: Dynamic Group Number Assignment (DGNA)
| Organization: | DS |
| Publication Date: | 15 November 2000 |
| Status: | active |
| ICS Code (Terrestrial Trunked Radio (TETRA)): | 33.070.10 |
scope:
This European Telecommunication Standard (ETS) defines the stage 2 specifications of the Supplementary Service Dynamic Group Number Assignment (SS-DGNA) for the Terrestrial Trunked Radio (TETRA). The SS-DGNA enables a user to dynamically define group identities and group related parameters to the TETRA system and to the subscribers in the system. These definitions are used to enable group call invocations to dynamically defined groups. This ETS specifies the creation, modification, deletion and interrogation of group definitions in the Switching and Management Infrastructure (SwMI), in the Mobile Station (MS) and in the Line Station (LS). The operations can be made within one TETRA system or over the Inter System Interface (ISI).
Document History