NPFC - A-A-59590/17

HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE

inactive
Buy Now
Organization: NPFC
Publication Date: 26 June 2002
Status: inactive
Page Count: 7
scope:

This CID specification sheet covers 3 piece card holders that use screw actuated wedges to hold circuit card assemblies into their installed positions in heat sinking devices (cold plates, heat exchanger) or other applications. Card holders covered by this CID are intended to provide 60g/6ms resistance to shock, withstand 25 G-rms of vibration and provide 2 to 4 degrees C/W/inch thermal resistance between the circuit card assemblies and the heat sink surfaces. Items covered by this CID specification sheet are intended for commercial/industrial applications.

Document History

July 17, 2022
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY
A description is not available for this item.
July 17, 2017
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY
A description is not available for this item.
May 4, 2017
Holder, Electrical Card, Wedge Retainers, 3 Piece, Screw Actuated Drive, .260 X .260 Inch Body Size
A description is not available for this item.
June 17, 2012
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE
A description is not available for this item.
June 23, 2007
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE
A description is not available for this item.
A-A-59590/17
June 26, 2002
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE
This CID specification sheet covers 3 piece card holders that use screw actuated wedges to hold circuit card assemblies into their installed positions in heat sinking devices (cold plates, heat...

References

Advertisement