DLA - SMD-5962-88546 REV B

MICROCIRCUITS, DIGITAL, ADVANCED SCHOTTKY TTL, SHIFT REGISTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 July 1991
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN device".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54F676 16-bit serial/parallel-in, serial-out shift register

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline K F-6 (24-lead, .640" ×.420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Maximum power dissipation (PD) 1/ - - - - - - - - - 396 mW Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature range (TC)- - - - - - - - −55°C to +125°C Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - 0.8 V dc Minimum setup time (ts): High or low, SI to [C bar][P bar]- - - - - - - - - - - - - - - 4 ns High or low, Pn to [C bar][P bar]- - - - - - - - - - - - - - - 3 ns High or low, M to [C bar][P bar] - - - - - - - - - - - - - - - 8 ns Low, [C bar][S bar] to [C bar][P bar]- - - - - - - - - - - - - - - - - - - 12 ns

Minimum hold time (th): High or low, SI to [C bar][P bar]- - - - - - - - - - - - - - - 4 ns High or low, Pn to [C bar][P bar]- - - - - - - - - - - - - - - 4ns High or low, M to [C bar][P bar] - - - - - - - - - - - - - - - 2 ns High, [C bar][S bar] to [C bar][P bar] - - - - - - - - - - - - - - - - - - 10 ns Minimum clock pulse width (tw): High - - - - - - - - - - - - - - - - - - - - - - - 4 ns Low- - - - - - - - - - - - - - - - - - - - - - - - 6 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 10, 2019
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY TTL, SHIFT REGISTER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
September 22, 2014
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY TTL, SHIFT REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88546 REV B
July 11, 1991
MICROCIRCUITS, DIGITAL, ADVANCED SCHOTTKY TTL, SHIFT REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN device"....
August 15, 1989
MICROCIRCUITS, DIGITAL, ADVANCED SCHOTTKY TTL, SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
July 18, 1988
MICROCIRCUITS, DIGITAL, ADVANCED SCHOTTKY TTL, SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement