DLA - SMD-5962-87640 REV A
MICROCIRCUIT, LINEAR, BIMOS II LATCHED DRIVERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 February 1990 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 UCS-5801 BIMOS II 8-bit latched drivers 02 UCS-5800 BIMOS II 4-bit latched drivers
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline W D-7 (22-lead, 1.111" × .410" × .225"), dual-in-line package C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package
Supply voltage (VDD) - - - - - - - - - - - - - - - - - - 15 V dc Continuous collector current (IC) - - - - - - - - - - - 500 mA Input voltage range (VIN) - - - - - - - - - - - - - - - −0.3 V dc to VDD +0.3 V dc Output voltage (VCE) - - - - - - - - - - - - - - - - - - 50 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - 1.75 W Lead temperature (soldering, 10 seconds) - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-ambient (θJA) - - - - - 65°C/W
Supply voltage range (VDD) - - - - - - - - - - - - - - - 5 V dc to 12 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History