AFNOR - NF EN 300408
Telecommunications - Fixed radio systems - Point-to-point equipment - Parameters for digital radio systems for the transmission of digital signals and analogue video signals operating at around 58 GHz, which do not require co-ordinated frequency planning
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 February 2003 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
| ICS Code (Transmission systems): | 33.040.20 |
Document History
NF EN 300408
February 1, 2003
Telecommunications - Fixed radio systems - Point-to-point equipment - Parameters for digital radio systems for the transmission of digital signals and analogue video signals operating at around 58 GHz, which do not require co-ordinated frequency planning
A description is not available for this item.