DS/ISO/IEC 11557

Information technology - 3,81 mm wide magnetic tape cartridge for- information interchange - Helical scan recording - DDS-DC format using 60 m and 90 m length tapes.

active, Most Current
Organization: DS
Publication Date: 24 October 1995
Status: active
ICS Code (Cassettes and cartridges for magnetic tapes): 35.220.23
scope:

This International Standard specifies the physical and magnetic characteristics of a 3,81 mm wide magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies the quality of the recorded signal, the recording method and the recorded format, thereby allowing data interchange between drives by means of such magnetic tape cartridges.

Document History

DS/ISO/IEC 11557
October 24, 1995
Information technology - 3,81 mm wide magnetic tape cartridge for- information interchange - Helical scan recording - DDS-DC format using 60 m and 90 m length tapes.
This International Standard specifies the physical and magnetic characteristics of a 3,81 mm wide magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies the...
Advertisement