DS 5101

Emission of narrow-band interference from electrical equipment in the frequency range 0.15 - 1000 MHz

inactive, Most Current
Organization: DS
Publication Date: 1 January 1986
Status: inactive
scope:

The standard contains environmental classes and testclasses for the types of equipment to be tested - Two of the test cl assis, P0 and P1, corresponds to the limits, classes A and B , proposed by CISPR/B (Central Office) 16, for Information T echnology Equipment - Consequently, the measuring procedures of the present standard essentially are in accordance with the CISPR publication mentioned

Document History

DS 5101
January 1, 1986
Emission of narrow-band interference from electrical equipment in the frequency range 0.15 - 1000 MHz
The standard contains environmental classes and testclasses for the types of equipment to be tested - Two of the test cl assis, P0 and P1, corresponds to the limits, classes A and B , proposed by...
Advertisement