DLA - MIL-PRF-11693D

CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR

inactive
Organization: DLA
Publication Date: 9 August 2001
Status: inactive
Page Count: 26
scope:

This specification covers the general requirements for established reliability (ER) and non-ER capacitors designed for operation with direct current (dc), paper, paper plastic, and plastic (extended foil) dielectric, radio-interference-reduction, feed-through capacitors, hermetically sealed in metal cases (see 6.6.2), for use primarily in broadband, radio-interference suppression application. Capacitors meeting the established reliability requirements specified herein have a maximum failure rate of 1%/1000 hours. This failure rate is established with a 90% confidence limit based on the life test parameters specified and are maintained at a 10-percent producer's risk. An acceleration factor of 5:1 has been used to relate the life test data obtained at 140 percent of rated dc voltage at the applicable high test temperature to the rated voltage at the applicable high test temperature.

intended Use:

The capacitors covered by this specification are primarily designed for use in broadband, radio-interference suppression applications. They are military unique due to the fact that they must be... View More

Document History

July 25, 2022
CAPACITOR, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
Scope. This specification covers the general requirements for established reliability (ER) and non-ER capacitors designed for operation with direct current (dc), paper, paper plastic, and plastic...
July 31, 2017
CAPACITOR, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability (ER) and non-ER capacitors designed for operation with direct current (dc), paper, paper plastic, and plastic (extended...
August 17, 2012
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability (ER) and non-ER capacitors designed for operation with direct current (dc), paper, paper plastic, and plastic (extended...
May 18, 2004
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability (ER) and non-ER capacitors designed for operation with direct current (dc), paper, paper plastic, and plastic (extended...
MIL-PRF-11693D
August 9, 2001
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability (ER) and non-ER capacitors designed for operation with direct current (dc), paper, paper plastic, and plastic (extended...
October 15, 1991
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
June 15, 1990
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
August 6, 1982
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
August 6, 1982
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
June 16, 1981
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
May 16, 1980
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
May 16, 1980
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
March 28, 1977
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
October 8, 1971
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability (ER) and non-ER capacitors designed for operation with alternating current (ac) and direct current (dc), paper,...
October 8, 1971
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
February 8, 1962
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
February 8, 1962
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
March 9, 1960
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
July 25, 1957
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
October 11, 1956
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
March 28, 1956
CAPACITORS, FEED THROUGH, RADIO-INTERFERENCE REDUCTION, DC (HERMETICALLY SEALED IN METAL CASES), ESTABLISHED AND NON-ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement