DS/ISO 16588
Water quality - Determination of six complexing agents - Gas-chromatographic method
inactive, Most Current
| Organization: | DS |
| Publication Date: | 22 May 2003 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This standard specifies a method for the determination of the water-soluble organic complexing agents listed in Table 1 in the concentration range from 0,5 _g/l to 200 _g/l, if a sample volume between 50 ml and 100 ml is used. The concentration range may change if diluted solutions are analysed. The method is applicable to drinking, ground, surface and waste water.
Document History
DS/ISO 16588
May 22, 2003
Water quality - Determination of six complexing agents - Gas-chromatographic method
This standard specifies a method for the determination of the water-soluble organic complexing agents listed in Table 1 in the concentration range from 0,5 _g/l to 200 _g/l, if a sample volume...