ASTM C1161

Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature

inactive
Buy Now
Organization: ASTM
Publication Date: 10 March 2002
Status: inactive
Page Count: 16
ICS Code (Ceramic products): 81.060.20
scope:

This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-¼ point and three-point loadings with prescribed spans are the standard. Rectangular specimens of prescribed cross-section sizes are used with specified features in prescribed specimen-fixture combinations.

The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2018
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-1⁄4-point and three-point loadings with prescribed spans are the...
January 1, 2018
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-1⁄4-point and three-point loadings with prescribed spans are the...
August 1, 2013
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point–1⁄4 point and three-point loadings with prescribed spans are the...
October 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point–¼ point and three-point loadings with prescribed spans are the...
October 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point–¼ point and three-point loadings with prescribed spans are the...
October 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point - ¼ point and three-point loadings with prescribed spans are the...
October 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point–¼ point and three-point loadings with prescribed spans are the...
June 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
A description is not available for this item.
ASTM C1161
March 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-¼ point and three-point loadings with prescribed spans are the...
January 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-¼ point and three-point loadings with prescribed spans are the...
July 25, 1994
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
1. Scope 1.1 This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-¼ point and three-point loadings with prescribed spans are...
December 27, 1990
STANDARD TEST METHOD FOR FLEXURAL STRENGTH OF ADVANCED CERAMICS AT AMBIENT TEMPERATURE
A description is not available for this item.

References

Advertisement