BSI - BS EN 2753

Nuts, Anchor, Self-Locking, Fixed, Single Lug, with Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) / 235 Degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 December 1996
Status: active
Page Count: 12
ICS Code (Nuts): 49.030.30

Document History

BS EN 2753
December 15, 1996
Nuts, Anchor, Self-Locking, Fixed, Single Lug, with Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) / 235 Degrees C
A description is not available for this item.

References

Advertisement