DS/ISO 3743-1

Acoustics - Determination of sound power levels of noise sources - Engineering methods for small, movable sources in reverberant fields - Part 1: Comparison method for hard-walled test rooms

inactive
Organization: DS
Publication Date: 21 November 1994
Status: inactive
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

Part 1 of this standard specifies a relatively simple engineering method for determining the sound power levels of small, movable noise sources. The measurements are carried out when the source is installed in a hard-walled test room.

Document History

September 30, 2019
Acoustics – Determination of sound power levels and sound energy levels of noise sources using sound pressure – Engineering methods for small movable sources in reverberant fields – Part 1: Comparison method for a hard-walled test room
ISO 3743-1:2010 specifies methods for determining the sound power level or sound energy level of a noise source by comparing measured sound pressure levels emitted by this source (machinery or...
DS/ISO 3743-1
November 21, 1994
Acoustics - Determination of sound power levels of noise sources - Engineering methods for small, movable sources in reverberant fields - Part 1: Comparison method for hard-walled test rooms
Part 1 of this standard specifies a relatively simple engineering method for determining the sound power levels of small, movable noise sources. The measurements are carried out when the source is...
Advertisement