ETSI - PRETS 300 748

Digital Broadcasting Systems for Television, Sound and Data Services; Framing Structure, Channel Coding and Modulation for Multipoint Video Distribution Systems (MVDS) at 10 GHz and Above

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 24
scope:

This draft European Telecommunication Standard (ETS) describes the modulation and channel coding system (denoted the 'System for the purposes of this ETS) for the distribution of digital multi-programme Television (TV) / High Definition Television (HDTV) by Multipoint Video Distribution Systems (MVDS) in the 40 GHz band. The System described in this ETS is based on that described in ETS 300 421 for 11/12 GHz satellite services. It allows the same consumer Integrated Receiver Decoder (IRD) to be used for either service, when used with a Low Noise Block (LNB) down-converter for the appropriate frequency band.

The frequency band 40,5 to 42,5 GHz has been harmonised within the European Conference of Post and Telecommunications Administrations (CEPT) under Recommendation T/R 52-01. The System however, is applicable to other frequency bands above 10 GHz.

The System uses Quaternary Phase Shift Keying (QPSK) modulation and concatenated error protection strategy based on a convolutional code and shortened Reed-Solomon (RS) code.

The System is suitable for use on different MVDS transmitter bandwidths.

Compatibility with Moving Pictures Experts Group -2 (MPEG -2) coded TV services (see ISO/IEC IS 13818-1 [1]), with a transmission structure synchronous with the packet multiplex, is provided. Exploitation of the multiplex flexibility allows the use of the transmission capacity for a variety of TV service configurations, including sound and data services. All service components are Time Division Multiplexed (TDM) on a single digital carrier.

This ETS:

- gives a general description of the System for MVDS digital TV transmission;

- specifies the digitally modulated signal in order to allow compatibility between pieces of equipment developed by different manufacturers. This is achieved by describing in detail the signal processing principles at the modulator side, while the processing at the receive side is left open to different implementation solutions. However, it is necessary in this ETS to refer to certain aspects of reception;

- identifies the global performance requirements and features of the System, in order to meet the service quality targets.

Document History

August 1, 1997
Digital Video Broadcasting (DVB); Multipoint Video Distribution Systems (MVDS) at 10 GHz and Above
A description is not available for this item.
PRETS 300 748
January 1, 1996
Digital Broadcasting Systems for Television, Sound and Data Services; Framing Structure, Channel Coding and Modulation for Multipoint Video Distribution Systems (MVDS) at 10 GHz and Above
This draft European Telecommunication Standard (ETS) describes the modulation and channel coding system (denoted the ‘System for the purposes of this ETS) for the distribution of digital...
January 1, 1996
Digital Video Broadcasting (DVB); Framing Structure, Channel Coding and Modulation for MVDS at 10 GHz and Above
This European Telecommunication Standard (ETS) describes the modulation and channel coding system (denoted the "System" for the purposes of this ETS) for the distribution of digital multi-programme...

References

Advertisement