FORD ESB-M4G256-B2

SEALER, HOT MELT - PREFORMED - NON TACK - PAINTABLE

inactive
Buy Now
Organization: FORD
Publication Date: 30 May 1986
Status: inactive
Page Count: 10
scope:

1. SCOPE

The material defined by this specification is an extruded ethylene vinyl acetate base hot melt sealer with a non tack surface. This material is suitable for use on interior and exterior Class No. 2 surfaces, and will present an acceptable apprearance, for such areas when painted.

Document History

October 17, 2014
SEALER, HOT MELT - PREFORMED - NON TACK - PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an extruded ethylene vinyl acetate base hot melt sealer with a non tack surface. This material is suitable for use on interior and exterior Class No. 2...
FORD ESB-M4G256-B2
May 30, 1986
SEALER, HOT MELT - PREFORMED - NON TACK - PAINTABLE
1. SCOPE The material defined by this specification is an extruded ethylene vinyl acetate base hot melt sealer with a non tack surface. This material is suitable for use on interior and exterior...

References

Advertisement