ASME - B30.13 INTERPRETATIONS
Interpretations to B30.13-1996 Storage/Retrieval (S/R) Machines and Associated Equipment
| Organization: | ASME |
| Publication Date: | 1 March 1998 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B30 Committee, Safety Standard for Cableways, Cranes, Derricks, Hoists, Hooks, Jacks, and Slings, to inquiries concerning interpretations of technical aspects of ASME B30.13, Storage/Retrieval (S/R) Machines and Associated Equipment.
These replies are taken verbatim from the original letters, except for a few typographical corrections and some minor editorial corrections made for the purpose of improved clarity. In some few instances, a review of the interpretations revealed a need for corrections of a technical nature: in these cases a corrected interpretation immediately follows the original reply.
These interpretations were prepared in accordance with the accredited ASME procedures. ASME procedures provide for reconsideration of these interpretations when or if additional information is available which the inquirer believes might affect the interpretation. Further, persons aggrieved by this interpretation may appeal to the cognizant ASME Committee or Subcommittee. ASME does not "approve," "certify," "rate," or "endorse" any item, construction, proprietary device, or activity.
Document History