DIN EN 301656

Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Call priority interruption and call priority interruption protection supplementary services (ISO/IEC 15992 (2003), modified) (Endorsement of the English version EN 301656 V1.2.1 (2004-01) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 December 2004
Status: active
Page Count: 2
ICS Code (Telephone networks): 33.040.35

Document History

DIN EN 301656
December 1, 2004
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Call priority interruption and call priority interruption protection supplementary services (ISO/IEC 15992 (2003), modified) (Endorsement of the English version EN 301656 V1.2.1 (2004-01) as German standard)
A description is not available for this item.
March 1, 2000
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Call priority interruption and call priority interruption protection supplementary services (ISO/IEC 15992 (1998), modified) (Endorsement of the English version EN 301656 V 1.1.1 (1999-08) as German standard)
A description is not available for this item.
Advertisement