MODUK - DEF STAN 80-106
Adhesive, Polychloroprene, Two-Part
| Organization: | MODUK |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This Defence Standard specifies requirements for a solvent-borne, two-part, room temperature curing, polychloroprene adhesive system suitable for application by brush to flexible and rigid adherends, where resistance to mineral lubricating oils, fuels, water and/or temperatures not exceeding 60oC are required.
NOTE: Adhesives covered by this Standard are only tested on one coated fabric. If other coated fabrics are to be used, then it is essential that the fabridadhesive system is tested prior to use.
Document History