DIN EN ISO 7046-1

Countersunk flat head screws (common head style) with type H or type Z cross recess, product grade A - Steel of property class 4.8 (ISO 7046-1:1994)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 1994
Status: inactive
Page Count: 9
ICS Code (Bolts, screws, studs): 21.060.10

Document History

December 1, 2011
Countersunk flat head screws (common head style) with type H or type Z cross recess - Product grade A - Part 1: Steel screws of property class 4.8 (ISO 7046-1:2011)
This part of ISO 7046 specifies the characteristics of countersunk flat head screws with threads from M1,6 to M10 inclusive, of product grade A and property class 4.8, and with type H or type Z cross...
DIN EN ISO 7046-1
October 1, 1994
Countersunk flat head screws (common head style) with type H or type Z cross recess, product grade A - Steel of property class 4.8 (ISO 7046-1:1994)
A description is not available for this item.
Advertisement