CSA/AM - ANSI Z21.11.2

Gas-Fired Room Heaters, Volume II, Unvented Room Heaters

inactive
Buy Now
Organization: CSA/AM
Publication Date: 1 January 2000
Status: inactive
Page Count: 121
scope:

This Standard applies to newly produced gas-fired unvented room heaters and gas-fired unvented decorative room heaters for connection to the house fuel supply system (see Part IV, Definitions), hereinafter referred to as room heaters or appliances, constructed entirely of new, unused parts and materials, having input ratings up to and including 40,000 Btu per hour (11 723 W) except:

Unvented room heaters suitable for installation in bedrooms shall have input ratings of 10,00 Btu per hour (2 931 W) or less;

Unvented room heaters suitable for installation in bathrooms shall have input ratings of 6,000 Btu (1 758 W) or less.

Unvented room heaters are:

a. For sale with natural gas;

b. For use with manufactured gas;

c. For use with mixed gas;

d. For use with liquefied petroleum gases;

e. For use with LP gas-air mixtures; and

f. For manufactured (mobile) home aftermarket installation for use with natural gas only or for use with liquefied petroleum gases only. Unvented room heaters for installation in bathrooms shall be wall-mounted.

Unvented room heaters for installation in bedrooms shall be wall mounted or for installation in solid-fuel burning fireplaces. The construction of unvented room heaters for use with the above-mentioned gases is covered under part I. The performance of unvented room heaters for use with the above gases is covered under part II.

Special construction provisions applicable to room heaters for manufactured (mobile) home aftermarket installation are outlined under 1.1.1-f, 1.19.4-t and 1.20.2-i.

If a value for measurement as given in this standard is followed by an equivalent value in other units, the first stated value is to be regarded as the specification

All references to psi throughout this standard are to be considered gage pressure unless otherwise specified.

Exhibit D, List of Reference Standards, contains a list of standards referenced in this standard, and sources from which these reference standards may be obtained.

Document History

January 1, 2019
Gas-fired room heaters, volume II, unvented room heaters
A description is not available for this item.
January 1, 2016
Gas-fired room heaters, volume II, unvented room heaters
A description is not available for this item.
August 1, 2013
Gas-fired room heaters, volume II, unvented room heaters
This standard applies to newly produced gas-fired unvented room heaters and gas-fired unvented decorative room heaters for connection to the house fuel supply system (see Clause 3), hereinafter...
January 1, 2011
Gas-Fired Room Heaters Volume II, Unvented Room Heaters
This standard applies to newly produced gas-fired unvented room heaters and gas-fired unvented decorative room heaters for connection to the house fuel supply system (see Part IV, Definitions),...
July 1, 2010
Gas-Fired Room Heaters Volume II, Unvented Room Heaters
This standard applies to newly produced gas-fired unvented room heaters and gas-fired unvented decorative room heaters for connection to the house fuel supply system (see Part IV, Definitions),...
March 1, 2008
Addenda to the American National Standard for Gas-Fired Room Heater, Volume II, Unvented Room Heaters
Preface: The standards set forth herein apply to the twenty-fifth edition of the Standard for Gas-Fired Room Heaters, Volume II, Unvented Room Heaters , Z21.11.2-2007, and supersede corresponding...
January 1, 2007
Gas-Fired Room Heaters Volume II, Unvented Room Heaters
This standard applies to newly produced gas-fired unvented room heaters and gas-fired unvented decorative room heaters for connection to the house fuel supply system (see Part IV, Definitions),...
January 1, 2002
Gas-Fired Room Heaters Volume II, Unvented Room Heaters
This standard applies to newly produced gas-fired unvented room heaters and gas-fired unvented decorative room heaters for connection to the house fuel supply system (see Part IV, Definitions),...
January 1, 2002
Gas-Fired Room Heaters Volume II, Unvented Room Heaters
Preface This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of gas-fired unvented room heaters. It is the result of...
January 1, 2002
Gas-Fired Room Heaters Volume II, Unvented Room Heaters
Preface This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of gas-fired unvented room heaters. It is the result of...
ANSI Z21.11.2
January 1, 2000
Gas-Fired Room Heaters, Volume II, Unvented Room Heaters
This Standard applies to newly produced gas-fired unvented room heaters and gas-fired unvented decorative room heaters for connection to the house fuel supply system (see Part IV, Definitions),...
January 1, 2000
Gas-Fired Room Heaters, Volume II, Unvented Room Heaters
This Standard applies to newly produced gas-fired unvented room heaters and gas-fired unvented decorative room heaters for connection to the house fuel supply system (see Part IV, Definitions),...
January 1, 2000
Gas-Fired Room Heaters, Volume II, Unvented Room Heaters
PREFACE The standards set forth herein apply to the twenty-third edition of the Standard for Gas-Fired Room Heaters, Volume II, Unvented Room Heaters, ANSI Z21.11.2-2000, and Addenda Z21.11.2a-2001,...
January 1, 1998
Gas-Fired Room Heaters Volume II, Unvented Room Heaters
PREFACE The standards set forth herein apply to the twenty second edition of the Standard for Gas-Fired Room Heaters, Volume II, Unvented Room Heaters, ANSI Z21.11.2-1996, and Addenda...
January 1, 1997
Gas-Fired Room Heaters Volume II, Unvented Room Heaters
PREFACE The standards set forth herein apply to the twenty second edition of the Standard for Gas-Fired Room Heaters, Volume II, Unvented Room Heaters, ANSI Z21.11.2-1996, and supersede...
January 1, 1996
Gas-Fired Room Heaters, Volume II, Unvented Room Heaters
PREFACE This publication represents a standard for safe operation, substantial and durable construction, and acceptable performance of gas-fired unvented room heaters. It is the result of years of...
January 1, 1995
Gas-Fired Room Heaters Volume II Unvented Room Heaters Twenty-First Edition
PREFACE This standards set forth herein apply to the twenty-first edition of the Standard for Gas-Fired Room Heaters, Volume II, Unvented Room Heaters, ANSI Z21.11.2-1992, and Addenda thereto,...
January 1, 1992
Gas-Fired Room Heaters Volume II, Unvented Room Heaters Twenty-First Edition
PREFACE This publication represents a standard for safe operation, substantial and durable construction, and acceptable performance of gas-fired unvented room heaters. It is the result of years of...
January 1, 1991
GASFIRED ROOM HEATERS Volume II, Unvented Room Heaters
PREFACE The standards set forth herein apply to the twenty-third edition of the Standard for Gas-Fired Gravity and Fan Type Floor Furnaces, ANSI 221.481989, and Addenda thereto, Z21.48a-1990, and...
January 1, 1990
Addenda to Gas-Fired Room Heaters - Volume II, Unvented Room Heaters
A description is not available for this item.
January 1, 1983
GAS-FIRED ROOM HEATERS VOLUME II, UNVENTED ROOM HEATERS NINETEENTH EDITION; ADDENDA Z21.11.2A - 1984, ADDENDA Z21.11.2B - 1988
PREFACE The standards set forth herein apply to the nineteenth edition of the Standard for Gas-Fired Room Heaters, Volume II, Unvented Room Heaters, ANSI Z21.11.2-1983, and Addenda thereto,...
Advertisement