CSA - CAN/CSA-C22.2 NO. 61010-2-043-98

Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use Part 2-043: Particular Requirements for Dry Heat Sterilizers Using Either Hot Air or Hot Inert Gas for the Treatment of Medical Materials, and for Laboratory Processes

inactive
Organization: CSA
Publication Date: 1 July 1998
Status: inactive
Page Count: 53
scope:

INTRODUCTION

Sterilizing equipment utilizing hot air or hot inert gas at atmospheric pressure has many potentially hazardous parts in its construction which require additional safety requirements to those given in part 1.

Other existing national and international standards and regulations should also be considered, since they may supplement this standard.

Document History

Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use - Part 2-043: Particular Requirements for Dry Heat Sterilizers Using Either Hot Air or Hot Inert Gas for the Treatment of Medical Materials, and for Laboratory Processes
Replacement: This standard applies to STERILIZERS, including those having an automatic loading and unloading system, with one or more CHAMBERS operating at approximately atmospheric pressure and...
CAN/CSA-C22.2 NO. 61010-2-043-98
July 1, 1998
Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use Part 2-043: Particular Requirements for Dry Heat Sterilizers Using Either Hot Air or Hot Inert Gas for the Treatment of Medical Materials, and for Laboratory Processes
INTRODUCTION Sterilizing equipment utilizing hot air or hot inert gas at atmospheric pressure has many potentially hazardous parts in its construction which require additional safety requirements to...

References

Advertisement