DIN 65504
Aerospace - Anchor nuts, with MJ thread, self-locking, pressure tight, two lug, corrosion-resisting steel, fuel resistant from -55 °C to 120 °C
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 November 2003 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Nuts): | 49.030.30 |
Document History
DIN 65504
November 1, 2003
Aerospace - Anchor nuts, with MJ thread, self-locking, pressure tight, two lug, corrosion-resisting steel, fuel resistant from -55 °C to 120 °C
A description is not available for this item.
March 1, 1989
Aerospace; anchor nuts with MJ thread, self-locking, pressure tight, two lug, corrosion-resisting steel, fuel resistant, from - 55 to + 120 °C
A description is not available for this item.