DLA - A-A-59590/5
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH SCREW RETENTION
| Organization: | DLA |
| Publication Date: | 17 September 2001 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This CID specification sheet covers three piece card holders
that use screw actuated wedges to hold circuit card assembles into their
installed positions in heat sinking devices (cold plates, heat exchanger) or
other applications. Card holders covered by this CID are intended to provide
60g/6ms resistance to shock, withstand 25 G-rms of vibration and provide 2 to
4 degrees C/W/inch thermal resistance between the circuit card assemblies and
the heat sink surfaces. The screw retention feature is intended to prevent
unintentional disassembly of the card holder. Items covered by this CID
specification sheet are intended for commercial/industria
Document History