IEC 60404-7
Magnetic Materials Part 7: Method of Measurement of the Coercivity of Magnetic Materials in an Open Magnetic Circuit
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1982 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Electricity. Magnetism. General aspects): | 17.220.01 |
scope:
This standard applies to magnetic materials having a coercivity up to 500 kA/m. Special precautions shall be taken in measuring coercivities below 40 A/m and above 160 kA/m (see Appendix A).
Document History
January 1, 2019
Magnetic materials - Part 7: Method of measurement of the coercivity (up to 160 kA/m) of magnetic materials in an open magnetic circuit
This part of IEC 60404 specifies a method of measurement of the coercivity of magnetic materials in an open magnetic circuit.
This document is applicable to all magnetic materials with coercivities...
IEC 60404-7
January 1, 1982
Magnetic Materials Part 7: Method of Measurement of the Coercivity of Magnetic Materials in an Open Magnetic Circuit
This standard applies to magnetic materials having a coercivity up to 500 kA/m. Special precautions shall be taken in measuring coercivities below 40 A/m and above 160 kA/m (see Appendix A).