DS/IEC 694

Common clauses for high-voltage switchgear and controlgear standards

inactive
Buy Now
Organization: DS
Publication Date: 11 September 1990
Status: inactive
Page Count: 80
scope:

The standard applies, unless otherwise specified in the rele vant IEC standards, to all a.c. high-voltage switchgear and controlgear designed for indoor or outdoor installation, ope rating at frequencies up to and including 60 HZ, on systems having voltages above 1 000 V

Document History

DS/IEC 694
September 11, 1990
Common clauses for high-voltage switchgear and controlgear standards
The standard applies, unless otherwise specified in the rele vant IEC standards, to all a.c. high-voltage switchgear and controlgear designed for indoor or outdoor installation, ope rating at...
Common clauses for high-voltage switchgear and controlge ar standards
The standard applies, unless otherwise specified in the rele vant IEC standards, to all a.c. high-voltage switchgear and controlgear designed for indoor or outdoor installation,oper ating at...

References

Advertisement