IEC 61238-1
Compression and Mechanical Connectors for Power Cables with Copper or Aluminium Conductors Part 1: Test Methods and Requirements
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 65 |
Document History
May 1, 2003
Compression and mechanical connectors for power cables for rated voltages up to 30 kV (Um = 36 kV) Part 1: Test methods and requirements
Scope and object
This part of IEC 61238 applies to compression and mechanical connectors for power cables for rated voltages up to 30 kV (Um = 36 kV), e.g. buried cables or cables installed in...
IEC 61238-1
January 1, 1993
Compression and Mechanical Connectors for Power Cables with Copper or Aluminium Conductors Part 1: Test Methods and Requirements
A description is not available for this item.