ASTM C361
Standard Specification for Reinforced Concrete Low-Head Pressure Pipe
| Organization: | ASTM |
| Publication Date: | 10 June 2003 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
This specification covers reinforced concrete pipe intended to be used for the construction of pressure pipelines with low internal hydrostatic heads generally not exceeding 125 ft.
A complete metric companion to Specification C 361 has been developed - C 361M; therefore, no metric equivalents are presented in this specification.
NOTE 1 - Field tests on completed portions of the pipeline are not covered by this specification for the manufacture of the pipe but should be included in specifications for pipe laying.
Document History