CSA - ISO/IEC ISP 10614-2-99

Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 2: LAN Subnetwork-Dependent, Media-Independent Requirements

inactive, Most Current
Organization: CSA
Publication Date: 1 July 1999
Status: inactive
Page Count: 48
scope:

This part of ISO/IEC ISP 10614 specifies subnetwork-type dependent requirements applicable to an interworking unit attached to a LAN and using the ISO 8802-2 LLC type 2 protocol, irrespective of the LAN medium. The operation of an interworking unit may involve relaying from one subnetwork to another, and those subnetworks may not be of the same type. This part of ISO/IEC ISP 10614 applies only to communication over those subnetworks which are LANs using ISO 8802-2 LLC type 2.

Document History

ISO/IEC ISP 10614-2-99
July 1, 1999
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 2: LAN Subnetwork-Dependent, Media-Independent Requirements
This part of ISO/IEC ISP 10614 specifies subnetwork-type dependent requirements applicable to an interworking unit attached to a LAN and using the ISO 8802-2 LLC type 2 protocol, irrespective of the...
July 1, 1999
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 2: LAN Subnetwork-Dependent, Media-Independent Requirements
This part of ISODEC ISP 10614 specifies subnetwork-type dependent requirements applicable to an interworking unit attached to a LAN and using the IS0 8802-2 LLC type 2 protocol, irrespective of the...
Advertisement