NPFC - KKK-S-2777
SNOWPLOWS, TRUCK MOUNTED, DISPLACEMENT TYPE, 36,000 GVWR, 4 BY 4
| Organization: | NPFC |
| Publication Date: | 24 February 1992 |
| Status: | active |
| Page Count: | 15 |
scope:
This specification covers V-blade, reversible blade, and rollover blade displacement type snowplows, mounted on a four wheel, four wheel drive (4 × 4) commercial diesel-engine-driven
The snowplows shall be of the following types, classes, and styles as specified (see 6.2).
Type I - V-blade Type II - Reversible blade Type III - Rollover blade Class A - Chassis with dump body Class B - Chassis with sander body Style 1 - With right hand leveling wing Style 2 - With left hand leveling wing Style 3 - With right and left hand leveling wings
(Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commanding Officer (Code 156), Naval Construction Battalion Center, Port Hueneme, CA 93043-5000, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
intended Use:
The snowplows are intended for use as general purpose plows for high speed snow removal from airfield runways, taxiways, parking spaces, and roads .
Document History