ISO 6182-10
Fire protection Automatic sprinkler systems Part 10: Requirements and test methods for domestic sprinklers
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 February 2006 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This part of ISO 6182 specifies performance requirements, test methods and marking requirements for domestic sprinklers.
These sprinklers are intended to provide control of fires in domestic occupancies, to prevent flashover (total involvement) in the room of fire origin and to improve the probability for successful escape or evacuation of the occupants.
Document History
May 15, 2014
Fire protection - Automatic sprinkler systems - Part 10: Requirements and test methods for domestic sprinklers
This part of ISO 6182 specifies performance requirements, test methods, and marking requirements for domestic sprinklers.
These sprinklers are intended to provided control of fires in domestic...
ISO 6182-10
February 15, 2006
Fire protection Automatic sprinkler systems Part 10: Requirements and test methods for domestic sprinklers
This part of ISO 6182 specifies performance requirements, test methods and marking requirements for domestic sprinklers.
These sprinklers are intended to provide control of fires in domestic...