NEMA - ANSI/NEMA WD 6
Wiring Devices - Dimensional Specifications
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 157 |
Document History
January 1, 2021
Wiring Devices—Dimensional Specifications
This Standard covers dimensional requirements for plugs and receptacles rated up to 60 Ampere and 600 Volts. It also includes dimensions for wall plates.
Also included is the recommended marking for...
January 1, 2016
Wiring Devices - Dimensional Specifications
This standard covers dimensional requirements for plugs and receptacles rated up to 60 Ampere and 600 Volts. It also includes dimensions for wall plates. Also included is the recommended marking for...
January 1, 2012
Wiring Devices - Dimensional Specifications
This Standard covers dimensional requirements for plugs and receptacles rated up to 60 Ampere and 600 Volts. It also includes dimensions for wall plates.
Also included is the recommended marking for...
January 1, 2002
Wiring Devices - Dimensional Specifications
These Standards cover dimensional requirements for plugs and receptacles rated up to 60 Ampere and 600 Volts. They also include dimensions for wall plates.
These Standards do not cover performance or...
January 1, 2002
Wiring Devices - Dimensional Specifications
These Standards cover dimensional requirements for plugs and receptacles rated up to 60 Ampere and 600 Volts. They also include dimensions for wall plates.
These Standards do not cover performance...
ANSI/NEMA WD 6
January 1, 1997
Wiring Devices - Dimensional Specifications
A description is not available for this item.
January 1, 1988
Wiring Devices - Dimensional Requirements
A description is not available for this item.
January 1, 1983
WIRING DEVICES - DIMENSIONAL REQUIREMENTS; REVISION 1 - JUNE 1985
A description is not available for this item.