MODUK - DTD-5373

Inspection and Testing Procedure for Titanium Alloy Re-Melting Stock and Castings (02.81)

active, Most Current
Organization: MODUK
Publication Date: 1 January 1981
Status: active
Page Count: 6
scope:

Foreword: This specification covers the general inspection and testing requirements for titanium and titanium alloy castings.

It ·is primarily for use in conjunction with related material specifications in the Procurement Executive, Ministry of Defence DID series and Materials Department, Royal Aircraft Establishment, Farnborough approved specifications, but may also be used with other material specifications by agreement between the purchaser and the manufacturer. Additional special requirements may be agreed between the parties concerned.

This specification makes reference to the following specifications: .

British Standard A4 "Test pieces and test methods formetallic materials for aircraft". British Standard M34 "Method of preparation and use of radiographic techniques". Ministry of Defence Specification DID 929-"Penetrant methods of flaw detection."

Document History

DTD-5373
January 1, 1981
Inspection and Testing Procedure for Titanium Alloy Re-Melting Stock and Castings (02.81)
Foreword: This specification covers the general inspection and testing requirements for titanium and titanium alloy castings. It ·is primarily for use in conjunction with related material...
Advertisement