GME QK 004000

Blend from PP and EP(D)M with Fillers

inactive
Buy Now
Organization: GME
Publication Date: 25 August 2003
Status: inactive
Page Count: 8
scope:

1 Scope This material specification describes the general requirements of blends of Polypropylene and EPDM resp. EPM with fillers, which are used in injection moulding or extrusion for interior and exterior components of the automotive body.

1 Zweck Diese Werkstoffvorschrift umfasst die allgemeinen Anforderungen an Blends aus Polypropylen und EPDM bzw. EPM mit Füllstoffen, die in gespritzter oder extrudierter Form für die Innen- und Außenausstattung der Fahrzeugkarosserie verwendet werden.

Document History

July 1, 2016
Blend from PP and EP(D)M with Fillers
This material specification describes the general requirements of blends of Polypropylene and EPDM resp. EPM with fillers, which are used in injection moulding or extrudion for interior and exterior...
August 12, 2005
Blend from PP and EP(D)M with Fillers
This material specification describes the general requirements of blends of Polypropylene and EPDM resp. EPM with fillers, which are used in injection moulding or extrusion for interior and exterior...
GME QK 004000
August 25, 2003
Blend from PP and EP(D)M with Fillers
1 Scope This material specification describes the general requirements of blends of Polypropylene and EPDM resp. EPM with fillers, which are used in injection moulding or extrusion for interior and...
September 22, 1994
PP+EP(D)M-Material Types with Fillers
1. Scope. This material specification discribes the general requirements of blends of Polypropylene and EPDM resp. EPM with fillers, which are used in injection moulding or extrusion for inside and...

References

Advertisement