NPFC - MIL-S-19500/162
SEMICONDUCTOR DEVICES DIODE, SILICON, POWER RECTIFIER JAN TYPES 1N1614, 1N1615, 1N1616, 1N4458, 1N4459, 1N1614R, 1N1615R, 1N1616R, 1N4458R, IN4459R
| Organization: | NPFC |
| Publication Date: | 27 July 1964 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification covers the detail requirements for silicon, power rectifiers with the following ratings.
Reverse and normal types are identical except: The normal types have the cathode connected to the stud; the reverse types have the anode connected to the stud. Designated values are applicable to both types.
OPERATING CASE TEMPERATURE: −65°C to +150°C
STORAGE TEMPERATURE: −65°C to +200°C
BAROMETRIC PRESSURE, REDUCED: 8 mm Hg at VRM ≤ 600 Vdc; 15 mm Hg at VRM >600 Vdc
Document History