DS/EN 355

Personal protective equipment against falls from a height - Energy absorbers

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 August 2002
Status: active
Page Count: 14
ICS Code (Protection against falling and slipping): 13.340.60
scope:

This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for energy absorbers. Energy absorbers conforming to this European Standard are used as elements or components either intergrated in a lanyard, an anchor line or a full body harness or in combination with one of them. Combinations of an energy absorber and a lanyard are sub-systems constituting one of the fall arrest systems covered by EN 363, when combined with a full body harness specified in EN 361. Fall arresters are specified in EN 353-1, EN 353-2 and EN 360.

Document History

DS/EN 355
August 5, 2002
Personal protective equipment against falls from a height - Energy absorbers
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for energy absorbers. Energy absorbers conforming to this European...
August 31, 1993
Personal protective equipment against falls from a height. Energy absorbers
The standard specifies the requirements, test methods, instructions for use, marking and packaging for energy absorbers. Energy absorbers according to this standard are used in fall arrest systems...
Advertisement