CSA ISO/IEC ISP 12071-3

Information Technology - International Standardized Profile FCG-nnn - Computer Graphics Metafile Interchange Format - Part 3: FCG32 - Basic Presentation and Visualization - Model Profile

inactive
Buy Now
Organization: CSA
Publication Date: 1 March 2002
Status: inactive
Page Count: 313
scope:

General

The Computer Graphics Metafile provides a file format suitable for the storage and retrieval of picture information. The file format consists of a set of elements that can be used to describe pictures in a way that is compatible between systems of different architectures and devices of differing capabilities and design.

The Model Profile, described in this part of ISO/IEC 1207 1, defines a subset of CGM elements, sets limits and generation and interpretation behaviour according to the rules for profile definition defined in ISO/IEC 8632. The Model Profile defines a version 3 CGM suitable for use in basic presentation and visualization, such as graphics arts, high end desktop publishing.

Position within the taxonomy

The Model Profile is one of four core profiles defined within the taxonomy for CGM profiles These are shown in figure 1 in diagrammatic form The diagram uses the following conceptual framework to define profiles:

1) CGM version - this is a part of the standard and describes the group of elements available to the profile

2) complexity of the problem

Document History

CSA ISO/IEC ISP 12071-3
March 1, 2002
Information Technology - International Standardized Profile FCG-nnn - Computer Graphics Metafile Interchange Format - Part 3: FCG32 - Basic Presentation and Visualization - Model Profile
General The Computer Graphics Metafile provides a file format suitable for the storage and retrieval of picture information. The file format consists of a set of elements that can be used to...
March 1, 2002
Information Technology - International Standardized Profile FCG-nnn - Computer Graphics Metafile Interchange Format - Part 3: FCG32 - Basic Presentation and Visualization - Model Profile
The Computer Graphics Metafile provides a file format suitable for the storage and retrieval of picture information. The file format consists of a set of elements that can be used to describe...
Advertisement