GSA - GGG-E-00930

EXTRACTOR, ELECTRON TUBE (TONG TYPE)

inactive
Organization: GSA
Publication Date: 20 December 1963
Status: inactive
Page Count: 5
scope:

- This specification covers a tong type electron tube extractor used to facilitate the removal of electron tubes from electronic equipment and prevent burning of the operator's fingers. The tool may also be used to install tubes (see 6.2).

- Federal specifications do not include all of the commodities indicated by the titles of the specifications or which are commercially available, but are intended to cover the types, etc., which are generally used by the Federal Government.

Document History

EXTRACTOR, ELECTRON TUBE (TONG TYPE)
A description is not available for this item.
GGG-E-00930
December 20, 1963
EXTRACTOR, ELECTRON TUBE (TONG TYPE)
- This specification covers a tong type electron tube extractor used to facilitate the removal of electron tubes from electronic equipment and prevent burning of the operator's fingers. The tool may...

References

Advertisement