NPFC - A-A-59634
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 33 DEG. THROUGH 45 DEG., DIMENSION SERIES 03
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 27 June 2001 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use.
Document History
August 29, 2019
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 33 Degrees Through 45 Degrees, Dimension Series 03
A description is not available for this item.
December 7, 2015
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 33 Degrees Through 45 Degrees, Dimension Series 03
A description is not available for this item.
December 7, 2010
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 33° THROUGH 45°, DIMENSION SERIES 03
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
August 6, 2004
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 33 DEG. THROUGH 45 DEG., DIMENSION SERIES 03
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
A-A-59634
June 27, 2001
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 33 DEG. THROUGH 45 DEG., DIMENSION SERIES 03
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use.